Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.32
|
No stock
|
Buy Now | |
TE Store
from US$23.25
|
986
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
50
in stock
|
Buy Now | |
Distrelec
from US$13.58
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$7.79
|
-
|
Buy Now | |
Future Electronics
from US$7.64
|
-
|
Buy Now | |
Avnet America
from US$6.75
|
-
|
Buy Now | |
RS Americas
from US$7.19
|
-
|
Buy Now | |
Boersig
from US$12.68
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 26.089g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Offset |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | .444in, 11.278mm |
Overall Length | 44.04mm, 1.733in |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Insulated | No |
Wire/Cable Type | Regular Wire |
Stud Size | M6, 1/4 |
Sealable | No |
Shape Description | RING-090 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 1/0 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 322215 | Internal Number: 322215 | TE Connectivity | TE Store |
TE Connectivity - AMP Ring Terminal 60.6mm2 | Distrelec |
Terminal,solis Flag R 1/0 1/4 Rohs Compliant: Yes |Amp Te Connectivity 322215 | Newark Electronics |
Solistrand 1/0 AWG Non-Insulated Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal (1/0)AWG 44.02mm 22.23mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 1/0 1/4 | TE Connectivity 322215 | RS Americas |
Where can I find additional details, specifications and documents for a 322215?
Additional datasheets, footprints and schematics for 322215 are listed on our Part Details page. You can also find images and similar parts to 322215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322215 fall under?
The 322215 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322215 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322215 you can contact the distributor directly for product support, shipping queries etc.
Is the 322215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322215 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 322215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322215 often in real-time on the comparison pages.
What if I can't find stock of 322215?
You can fill out our help required form which you can use to request a quote for 322215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.