Plating Material | Copper, Tin |
---|---|
Weight per Piece | 5.519g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Flag Tongue |
Overall Length | 30.48mm, 1.2in |
Wire Size | 20800 – 33100CMA, 6AWG, 10.5 – 16.8mm² |
Barrel Inside Diameter | 5.69mm, .224in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .328in, 8.33mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-091 |
Stud Size | 3/8 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 6 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 322204 | Internal Number: 322204 | TE Connectivity | TE Store |
Terminal,solis Flag R 6 3/8 Rohs Compliant: Yes |Amp Te Connectivity 322204 | Newark Electronics |
Flag Terminal 6AWG 30.48mm 15.88mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 6 3/8 | TE Connectivity 322204 | RS Americas |
Where can I find additional details, specifications and documents for a 322204?
Additional datasheets, footprints and schematics for 322204 are listed on our Part Details page. You can also find images and similar parts to 322204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322204 fall under?
The 322204 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322204 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322204 you can contact the distributor directly for product support, shipping queries etc.
Is the 322204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322204 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 322204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322204 often in real-time on the comparison pages.
What if I can't find stock of 322204?
You can fill out our help required form which you can use to request a quote for 322204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.