Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Wire Length | .393in, 10mm |
Wire Diameter | .2mm, .007in |
Diameter (Body) | 1.3mm, .051in |
Length (Body) | .39in, 10mm |
Wire Count | 2 |
Tolerance Class | A/W0.15 |
Sensor Package | Glass |
Lead Wire Style | Ni/Pt |
Model Number | GX 1013 |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
Sensor Type | Platinum Glass Wire Wound Sensor Type GX |
Accuracy (at T_ref) | ± .15°C |
抵抗の参照温度 | 0°C |
Maximum Temperature | 250°C, 482°F |
T_ref for Accuracy | 0°C |
Ambient Temperature Range | -100 – 250°C, -148 – 482°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
TCR at (T1 and T2) | 3850ppm/°C |
T1 and T2 for TCR | 0 and +100°C |
Temp Sensor RTD Type GX Glass Wire Wound 100Ohm W 0.15 Class Through Hole | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors SONDE VE_ GX_ ____ 1013__ 1PT1 | Sager |
Sonde Ve_ Gx_ ____ 1013__ 1Pt1 |Te Connectivity Sensors 32205458 | Newark Electronics |
Where can I find additional details, specifications and documents for a 32205458?
Additional datasheets, footprints and schematics for 32205458 are listed on our Part Details page. You can also find images and similar parts to 32205458 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32205458 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32205458 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32205458 fall under?
The 32205458 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to 32205458 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32205458 you can contact the distributor directly for product support, shipping queries etc.
Is the 32205458 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32205458 have stock available?
Authorised distributors including Avnet America, TTI Europe, Richardson RFPD, Sager and Newark Electronics have stock available or on a lead time for 32205458.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32205458 often in real-time on the comparison pages.
What if I can't find stock of 32205458?
You can fill out our help required form which you can use to request a quote for 32205458 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.