Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Connector Type | Open Ends |
---|---|
Wire Length | .393in, 12mm, 10mm, .472in |
Diameter (Body) | .11in, 2.8mm |
Wire Diameter | .009in, .25mm |
Length (Body) | .6in, 15mm |
Tolerance Class | A/W0.15 |
Wire Count | 2 x 2 |
Sensor Package | Glass |
Lead Wire Style | Ni/Pt |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
Model Number | GX 1528 |
Sensor Type | Platinum Glass Wire Wound Sensor Type GX |
Resistance (at T_ref) | 2 x 100 (0 °C)Ω |
Ambient Temperature Range | -100 – 250°C, -148 – 482°F |
Accuracy (at T_ref) | ± .15°C |
Maximum Temperature | 482°F, 250°C |
TCR at (T1 and T2) | 3850ppm/°C |
T1 and T2 for TCR | 0 and +100°C |
抵抗の参照温度 | 0°C |
T_ref for Accuracy | 0°C |
Industrial Temperature Sensors GX1528 2Pt100 W0.15 L15/D2.8mm | Sager |
Where can I find additional details, specifications and documents for a 32205241?
Additional datasheets, footprints and schematics for 32205241 are listed on our Part Details page. You can also find images and similar parts to 32205241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32205241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32205241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32205241 fall under?
The 32205241 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to 32205241 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32205241 you can contact the distributor directly for product support, shipping queries etc.
Is the 32205241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32205241 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 32205241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32205241 often in real-time on the comparison pages.
What if I can't find stock of 32205241?
You can fill out our help required form which you can use to request a quote for 32205241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.