Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Wire Length | .393in, 12mm, 10mm, .472in |
Diameter (Body) | .11in, 2.8mm |
Wire Diameter | .009in, .25mm |
Length (Body) | .6in, 15mm |
Wire Count | 2 x 2 |
Tolerance Class | B/W0.3 |
Sensor Package | Glass |
Element Material | Platinum |
Wire/Cladding Type | Ni/Pt |
Model Number | GX 1528 |
Lead Wire Style | Ni/Pt |
Sensor Type | Platinum Glass Wire Wound Sensor Type GX |
TCR at (T1 and T2) | 3850ppm/°C |
Maximum Temperature | 752°F, 400°C |
Accuracy (at T_ref) | ± .3°C |
Ambient Temperature Range | -196 – 400°C, -320.8 – 752°F |
抵抗の参照温度 | 0°C |
Resistance (at T_ref) | 2 x 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
T_ref for Accuracy | 0°C |
RTD Temperature Sensor -196°C to 400°C 2Pt100 100 Ohm 0.2K/mW Self Heating in Air 4-Pin Radial | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors SONDE VE_ GX_ ____ 1528__ 2PT1 | Sager |
Where can I find additional details, specifications and documents for a 32205228?
Additional datasheets, footprints and schematics for 32205228 are listed on our Part Details page. You can also find images and similar parts to 32205228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32205228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32205228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32205228 fall under?
The 32205228 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to 32205228 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32205228 you can contact the distributor directly for product support, shipping queries etc.
Is the 32205228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32205228 have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 32205228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32205228 often in real-time on the comparison pages.
What if I can't find stock of 32205228?
You can fill out our help required form which you can use to request a quote for 32205228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.