Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.39
Connector Type | Open Ends |
---|---|
Wire Length | .393in, 10mm |
Wire Diameter | .2mm, .007in |
Diameter (Body) | 1.8mm, .07in |
Length (Body) | .197in, 5mm |
Tolerance Class | A/W0.15 |
Wire Count | 2 |
Sensor Package | Glass |
Lead Wire Style | Ni/Pt |
Model Number | GX 518 |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
Sensor Type | Platinum Glass Wire Wound Sensor Type GX |
Resistance (at T_ref) | 100 (0 °C)Ω |
Maximum Temperature | 482°F, 250°C |
抵抗の参照温度 | 0°C |
Ambient Temperature Range | -100 – 250°C, -148 – 482°F |
Accuracy (at T_ref) | ± .15°C |
TCR at (T1 and T2) | 3850ppm/°C |
T1 and T2 for TCR | 0 and +100°C |
T_ref for Accuracy | 0°C |
Gx518 1Pt100 W0.15 L5/D1.8Mm |Te Connectivity Sensors 32205074 | Newark Electronics |
Temp Sensor Glass Wire Wound Analog | Avnet America |
Sensor, SONDE VE GX 518 1PT100 CL.A 10 R 0.20 ,Temperature,32205074 | TE Connectivity 32205074 | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
GX518 1Pt100 W0.15 L5/D1.8mm RTD Element Type: Platinum Glass Wire Wound Element Tolerance Class: Class A / W0.15 Element Type: Glass Element Material: Platinum Lead Wire Style: Ni/Pt Platinum Glass Wire Wound Element Class A / W0.15 | Rtd Temperature Sensor Element | Part Number: 32205074 | Internal Number: 32205074 | TE Connectivity | TE Store |
Liquid Level Sensors RTD TEMP SENSOR,0.15 TOL,100 | Sager |
Where can I find additional details, specifications and documents for a 32205074?
Additional datasheets, footprints and schematics for 32205074 are listed on our Part Details page. You can also find images and similar parts to 32205074 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32205074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32205074 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32205074 fall under?
The 32205074 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to 32205074 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32205074 you can contact the distributor directly for product support, shipping queries etc.
Is the 32205074 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32205074 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Richardson RFPD have stock available or on a lead time for 32205074.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32205074 often in real-time on the comparison pages.
What if I can't find stock of 32205074?
You can fill out our help required form which you can use to request a quote for 32205074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.