Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 9.887g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Overall Length | 42.32mm, 1.666in |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | .357in, 9.07mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Stud Size | M12, 1/2 |
Sealable | No |
Shape Description | RING-050 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 322046?
Additional datasheets, footprints and schematics for 322046 are listed on our Part Details page. You can also find images and similar parts to 322046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322046 fall under?
The 322046 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322046 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322046 you can contact the distributor directly for product support, shipping queries etc.
Is the 322046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322046 have stock available?
There is no stock from authorised distributors for 322046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322046 often in real-time on the comparison pages.
What if I can't find stock of 322046?
You can fill out our help required form which you can use to request a quote for 322046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.