Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Drive Size - Metric | 7mm |
---|---|
Blade Length | 125mm |
Overall Length | 243mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Size | 7mm |
Length | 225mm |
Standard | DIN EN 60900 VDE IEC 900 |
Nut Driver, Vde, 7Mm | Newark Electronics |
NUT DRIVER, VDE, 7MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 11" |
---|---|
Jaw Opening Max | 1.3125" |
RoHS Compliant | NA |
CONSTRUCTION WRENCH, ADJUSTABLE-HEAD | Klein Tools 3227 | RS Americas |
Where can I find additional details, specifications and documents for a 322-7?
Additional datasheets, footprints and schematics for 322-7 are listed on our Part Details page. You can also find images and similar parts to 322-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322-7 fall under?
The 322-7 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.
Can I view similar or alternative parts?
You can view similar parts to 322-7 when available in the Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 322-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322-7 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 322-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322-7 often in real-time on the comparison pages.
What if I can't find stock of 322-7?
You can fill out our help required form which you can use to request a quote for 322-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.