Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
No stock
|
Buy Now | |
TE Store
from US$5.67
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$5.25
|
444
in stock
|
Buy Now | |
Rapid Electronics
from US$5.47
|
444
in stock
|
Buy Now | |
Chip One Stop
from US$3.82
|
444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.24
|
59
in stock
|
Buy Now | |
Avnet America
from US$3.13
|
-
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
element14
from US$3.22
|
-
|
Buy Now | |
Electro Enterprises
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$2.93
|
-
|
Buy Now | |
Farnell
from US$3.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.95g |
---|---|
Insulation Sleeve Color | Orange |
Plating Material | Unplated, Nickel |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 5mm, .197in |
Overall Length | .796in, 20.22mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #10 |
Insulated | No |
Operating Temperature Range | 649°C, 1200°F |
DIAMOND GRIP 22-16 HT R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321898 | Internal Number: 321898 | TE Connectivity | TE Store |
Terminals Ht 22-16Com22-18 10 |Amp Te Connectivity 321898 | Newark Electronics |
Terminals HT 22-16COM22-18 10 | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, DG STRATO-THERM,649, M5 | RS |
Ring Tongue Terminal 16-22AWG 20.22mm 7.92mm Loose Piece | Avnet America |
DG STRATO-THERM SERinsulated Crimp Ring Terminal, M5 Stud Size,22 to 16AWG, Orange | TE Connectivity 321898 | RS Americas |
TERMINAL, RING TONGUE, #10, 16AWG, ORG | element14 |
Where can I find additional details, specifications and documents for a 321898?
Additional datasheets, footprints and schematics for 321898 are listed on our Part Details page. You can also find images and similar parts to 321898 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321898 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321898 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321898 fall under?
The 321898 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321898 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321898 you can contact the distributor directly for product support, shipping queries etc.
Is the 321898 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321898 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 321898.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321898 often in real-time on the comparison pages.
What if I can't find stock of 321898?
You can fill out our help required form which you can use to request a quote for 321898 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.