Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
3,000
in stock
|
Buy Now | |
TE Store
from US$2.47
|
2,746
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
1,063
in stock
|
Buy Now | |
element14
from US$1.35
|
1,063
in stock
|
Buy Now | |
Farnell
from US$1.31
|
1,063
in stock
|
Buy Now | |
Electro Enterprises
from US$1.21
|
943
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .616g |
---|---|
Plating Material | Unplated, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .061in, 1.549mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 5mm, .197in |
Overall Length | .621in, 15.77mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-054 |
Sealable | No |
Operating Temperature Range | 1200°F, 649°C |
Ring terminal, STRATO-THERM, 649°C, M5 | RS |
SOLIS R HT 22-16COM22-18MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321896 | Internal Number: 321896 | TE Connectivity | TE Store |
Crimp Terminal, Ring, 0.25-1.6Xm5 | Newark Electronics |
CRIMP TERMINAL, RING, 0.25-1.6XM5 | element14 |
Solistrand 22-16 AWG Non-Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Loose Piece | Avnet America |
STRATO-THERM Series Crimp Ring Terminal, M5 Stud Size, 22 - 16 AWG, Grey | TE Connectivity 321896 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 321896?
Additional datasheets, footprints and schematics for 321896 are listed on our Part Details page. You can also find images and similar parts to 321896 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321896 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321896 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321896 fall under?
The 321896 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321896 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321896 you can contact the distributor directly for product support, shipping queries etc.
Is the 321896 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321896 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 321896.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321896 often in real-time on the comparison pages.
What if I can't find stock of 321896?
You can fill out our help required form which you can use to request a quote for 321896 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.