Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
1,290
in stock
|
Buy Now | |
TE Store
from US$3.20
|
10,132
in stock
|
Buy Now | |
element14
from US$1.40
|
1,723
in stock
|
Buy Now | |
Farnell
from US$1.47
|
1,723
in stock
|
Buy Now | |
Boersig
from US$1.64
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .648g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Overall Length | 15.77mm, .621in |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .061in, 1.549mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-054 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 1200°F, 649°C |
SOLIS R HT 22-16COMM22-18MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321895 | Internal Number: 321895 | TE Connectivity | TE Store |
CRIMP TERMINAL, RING, 0.25-1.6XM4 | element14 |
Ring terminal, STRATO-THERM, 649°C, M4 | RS |
Solis R Ht 22-16Comm22-18Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 321895 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Loose Piece | Avnet America |
STRATO-THERM Series Crimp Ring Terminal, M4 Stud Size, 22 - 16 AWG | TE Connectivity 321895 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 321895?
Additional datasheets, footprints and schematics for 321895 are listed on our Part Details page. You can also find images and similar parts to 321895 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321895 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321895 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321895 fall under?
The 321895 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321895 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321895 you can contact the distributor directly for product support, shipping queries etc.
Is the 321895 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321895 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Boersig have stock available or on a lead time for 321895.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321895 often in real-time on the comparison pages.
What if I can't find stock of 321895?
You can fill out our help required form which you can use to request a quote for 321895 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.