321892-1 Rings & Spades by TE Connectivity

STRA,RT,DG,22-16,M3.5-#6,NI,AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Gold, Nickel
Number of Holes 1
Terminal Angle Straight
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Size .3 – .9mm², 592.06 – 1776.17CMA, 22 – 18AWG
Wire Insulation Diameter (Max) 3.56mm, .14in
Tongue Thickness .031in, .79mm
Overall Length .749in, 19.02mm
Stud Diameter .145in, 3.68mm
Wire Insulation Diameter .105 – .14in, 2.667 – 3.556mm
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Method Loose Piece
Packaging Quantity 1000
Shape Description RING-053
Insulated No
Stud Size #6, M3.5
Support Style Insulation Support
Wire/Cable Type Regular Wire
Barrel Type Closed Barrel
Sealable No
Operating Temperature Range 500°F, 260°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 321892-1?

Additional datasheets, footprints and schematics for 321892-1 are listed on our Part Details page. You can also find images and similar parts to 321892-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 321892-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321892-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 321892-1 fall under?

The 321892-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 321892-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 321892-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 321892-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 321892-1 have stock available?

There is no stock from authorised distributors for 321892-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 321892-1 often in real-time on the comparison pages.

What if I can't find stock of 321892-1?

You can fill out our help required form which you can use to request a quote for 321892-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay