Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .52g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | 5mm, .197in |
Overall Length | 14.58mm, .574in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-054 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 649°C, 1200°F |
Solis R Ht 22-16Com22-18Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 321891 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Loose Piece | Avnet America |
Solis R Ht 22-16Com22-18Mil 10 | TE Connectivity 321891 | RS Americas |
Special Order: SOLIS R HT 22-16COM22-18MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321891 | Internal Number: 321891 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321891?
Additional datasheets, footprints and schematics for 321891 are listed on our Part Details page. You can also find images and similar parts to 321891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321891 fall under?
The 321891 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321891 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321891 you can contact the distributor directly for product support, shipping queries etc.
Is the 321891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321891 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 321891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321891 often in real-time on the comparison pages.
What if I can't find stock of 321891?
You can fill out our help required form which you can use to request a quote for 321891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.