Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
705
in stock
|
Buy Now | |
Powell Electronics
from US$1.21
|
105,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
705
in stock
|
Buy Now | |
element14
from US$0.90
|
705
in stock
|
Buy Now | |
TE Store
from US$1.93
|
371
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
2
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
Distrelec
from US$1.12
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .879g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .171in, 4.34mm |
Overall Length | 14.58mm, .574in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | RING-054 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 1200°F, 649°C |
Terminal,solis R Ht 22-16 8 Rohs Compliant: Yes |Amp Te Connectivity 321890 | Newark Electronics |
TERMINAL,SOLIS R HT 22-16 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321890 | Internal Number: 321890 | TE Connectivity | TE Store |
Terminals N/I-RING 22-16 #08 M4+ | Rapid Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Loose Piece | Avnet America |
Terminal, inal, Solis R Ht 22-16 8 | TE Connectivity 321890 | RS Americas |
TE Connectivity TERMINAL SOLIS R HT 22-16 8 Terminals N/ | Distrelec |
Where can I find additional details, specifications and documents for a 321890?
Additional datasheets, footprints and schematics for 321890 are listed on our Part Details page. You can also find images and similar parts to 321890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321890 fall under?
The 321890 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321890 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321890 you can contact the distributor directly for product support, shipping queries etc.
Is the 321890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321890 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 321890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321890 often in real-time on the comparison pages.
What if I can't find stock of 321890?
You can fill out our help required form which you can use to request a quote for 321890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.