Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Stud Diameter | .112in, 2.84mm |
Overall Length | 16.1mm, .634in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | RING-052 |
Stud Size | M2.5, #4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,dg R 16-14 4 Rohs Compliant: Yes |Amp Te Connectivity 32189 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Slotted |
---|---|
RoHS Compliant | NA |
Screwdriver Set | RS Americas |
Where can I find additional details, specifications and documents for a 32189?
Additional datasheets, footprints and schematics for 32189 are listed on our Part Details page. You can also find images and similar parts to 32189 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32189 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32189 fall under?
The 32189 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32189 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32189 you can contact the distributor directly for product support, shipping queries etc.
Is the 32189 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32189 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 32189.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32189 often in real-time on the comparison pages.
What if I can't find stock of 32189?
You can fill out our help required form which you can use to request a quote for 32189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.