Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.47
|
32,730
in stock
|
Buy Now | |
TE Store
from US$2.75
|
1,015
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
899
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.47
|
156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.47
|
52
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
Boersig
from US$1.23
|
-
|
Buy Now | |
Farnell
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .878g |
---|---|
Plating Material | Nickel, Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .574in, 14.58mm |
Tongue Thickness | .79mm, .031in |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Stud Diameter | .145in, 3.68mm |
Barrel Inside Diameter | 1.549mm, .061in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | RING-054 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 649°C, 1200°F |
SOLIS R HT 22-16COMM22-18MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321889 | Internal Number: 321889 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, 16Awg | Newark Electronics |
TE Connectivity - AMP Ring Terminal 1.42mm2 | Distrelec |
SOLIS R HT 22-16COMM22-18MIL 6 | Heilind Electronics |
Ring terminal, STRATO-THERM, 649°C, M3. | RS |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Loose Piece | Avnet America |
SOLIS R HT 22-16COMM22-18MIL 6 | TE Connectivity 321889 | RS Americas |
Where can I find additional details, specifications and documents for a 321889?
Additional datasheets, footprints and schematics for 321889 are listed on our Part Details page. You can also find images and similar parts to 321889 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321889 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321889 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321889 fall under?
The 321889 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321889 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321889 you can contact the distributor directly for product support, shipping queries etc.
Is the 321889 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321889 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 321889.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321889 often in real-time on the comparison pages.
What if I can't find stock of 321889?
You can fill out our help required form which you can use to request a quote for 321889 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.