Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 15.85mm, .624in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Stud Size | #4 |
Shape Description | RING-053 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 1200°F, 649°C |
Dg 22-16Com 22-18Mil Ht R 4 Rohs Compliant: No |Amp Te Connectivity 321887 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 15.85mm 5.54mm Loose Piece | Avnet America |
Terminal, Ring Tongue, RING-053, Nickel, 22-16 AWG, 4, 0.119 in., Regular Wire | TE Connectivity 321887 | RS Americas |
Special Order: DG 22-16COM 22-18MIL HT R 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321887 | Internal Number: 321887 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321887?
Additional datasheets, footprints and schematics for 321887 are listed on our Part Details page. You can also find images and similar parts to 321887 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321887 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321887 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321887 fall under?
The 321887 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321887 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321887 you can contact the distributor directly for product support, shipping queries etc.
Is the 321887 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321887 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 321887.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321887 often in real-time on the comparison pages.
What if I can't find stock of 321887?
You can fill out our help required form which you can use to request a quote for 321887 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.