Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold, Nickel |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel-Copper Flash |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Barrel Inside Diameter | 1.549mm, .061in |
Overall Length | .449in, 11.4mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Stud Size | M2.5, #4 |
Shape Description | RING-050 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 260°C, 500°F |
Term, Rt, Strat,solis, Ni, 22-16, #4, Au |Amp Te Connectivity 321884-1 | Newark Electronics |
STRA, RT, NI, 22-16, #4, AU | Avnet America |
Stra, Rt, Ni,22-16,#4,Au | TE Connectivity 321884-1 | RS Americas |
Special Order: TERM, RT, STRAT,SOLIS, NI, 22-16, #4, AU Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321884-1 | Internal Number: 321884-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321884-1?
Additional datasheets, footprints and schematics for 321884-1 are listed on our Part Details page. You can also find images and similar parts to 321884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321884-1 fall under?
The 321884-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321884-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 321884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321884-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 321884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321884-1 often in real-time on the comparison pages.
What if I can't find stock of 321884-1?
You can fill out our help required form which you can use to request a quote for 321884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.