Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
377
in stock
|
Buy Now | |
Heilind Electronics
from US$1.28
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
643
in stock
|
Buy Now | |
element14
from US$0.98
|
643
in stock
|
Buy Now | |
Farnell
from US$1.22
|
643
in stock
|
Buy Now | |
TE Store
from US$1.93
|
308
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.28
|
95
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .518g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 3.02mm, .119in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Barrel Inside Diameter | 1.549mm, .061in |
Overall Length | 11.4mm, .449in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Stud Size | #4, M2.5 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-054 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 649°C, 1200°F |
SOLIS R HT 22-16COM 22-18MIL 4 | Heilind Electronics |
Terminal, Ring Tongue, #4, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP | element14 |
Ring terminal, STRATO-THERM, 649°C, M2. | RS |
TERM, STRAT,SOLIS, HT, 22-16, #4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321884 | Internal Number: 321884 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Loose Piece | Avnet America |
SOLIS STRATO-THERM TM, SOLIS R HT 22-16COM 22-18MIL 4 | TE Connectivity 321884 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 321884?
Additional datasheets, footprints and schematics for 321884 are listed on our Part Details page. You can also find images and similar parts to 321884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321884 fall under?
The 321884 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321884 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321884 you can contact the distributor directly for product support, shipping queries etc.
Is the 321884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321884 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 321884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321884 often in real-time on the comparison pages.
What if I can't find stock of 321884?
You can fill out our help required form which you can use to request a quote for 321884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.