Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.03
|
229
in stock
|
Buy Now | |
Chip One Stop
from US$7.62
|
259
in stock
|
Buy Now | |
element14
from US$9.89
|
229
in stock
|
Buy Now | |
Rapid Electronics
from US$11.91
|
219
in stock
|
Buy Now | |
Distrelec
from US$8.07
|
219
in stock
|
Buy Now | |
Boersig
from US$7.81
|
9
in stock
|
Buy Now | |
Future Electronics
from US$7.45
|
-
|
Buy Now | |
RS Americas
from US$8.21
|
-
|
Buy Now | |
Farnell
from US$10.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 46.252g |
Terminal Angle | Straight |
Number of Holes | 2 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .635in, 16.13mm |
Wire Size | 190000 – 231100CMA, 100 – 125mm², 0000AWG |
Overall Length | 55.32mm, 2.178in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .5in, 12.7mm |
Current Rating | 2A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-051 |
Insulated | No |
Stud Size | 1/2 |
Support Style | Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminal,solis R 4/0 1/2 |Amp Te Connectivity 321880 | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", 4/0AWG | element14 |
TE 321880 Solistrand Terminal Ring M12 Stud Tin 4-0AWG | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 125mm2 | Distrelec |
Solistrand 4/0 AWG Non-Insulated Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TOUNGE, SOLISTRAND, 4/0 AWG, 1/2, CLOSED BARREL | TE Connectivity 321880 | RS Americas |
TERMINAL,SOLIS R 4-0 1-2 | Power and Signal Group |
Ring Tongue Terminal (4/0)AWG 55.32mm 27.61mm Tin Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 321880?
Additional datasheets, footprints and schematics for 321880 are listed on our Part Details page. You can also find images and similar parts to 321880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321880 fall under?
The 321880 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321880 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321880 you can contact the distributor directly for product support, shipping queries etc.
Is the 321880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321880 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Rapid Electronics and Distrelec have stock available or on a lead time for 321880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321880 often in real-time on the comparison pages.
What if I can't find stock of 321880?
You can fill out our help required form which you can use to request a quote for 321880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.