Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.62
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.10
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.10
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$7.56
|
-
|
Buy Now | |
Future Electronics
from US$9.03
|
-
|
Buy Now | |
RS Americas
from US$7.80
|
-
|
Buy Now | |
element14
from US$7.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 52.62g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 11.1mm, .437in |
Overall Length | 2.178in, 55.32mm |
Wire Size | 96.3 – 117mm², 0000AWG, 190000 – 231100CMA |
Barrel Inside Diameter | .635in, 16.13mm |
Current Rating | 2A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | No |
Shape Description | RING-051 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | 7/16 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4/0 7/16 | Heilind Electronics |
Terminal,solis R 4/0 7/16 |Amp Te Connectivity 321879 | Newark Electronics |
TERMINAL | Future Electronics |
Terminal, Ring Tongue, Copper, 4/0 AWG, 7/16 In., Tin, Non-Insulated | TE Connectivity 321879 | RS Americas |
TERMINAL,SOLIS R 4-0 7-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321879?
Additional datasheets, footprints and schematics for 321879 are listed on our Part Details page. You can also find images and similar parts to 321879 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321879 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321879 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321879 fall under?
The 321879 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321879 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321879 you can contact the distributor directly for product support, shipping queries etc.
Is the 321879 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321879 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 321879.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321879 often in real-time on the comparison pages.
What if I can't find stock of 321879?
You can fill out our help required form which you can use to request a quote for 321879 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.