Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.91
|
6,584
in stock
|
Buy Now | |
Newark Electronics
from US$7.40
|
2,331
in stock
|
Buy Now | |
Rapid Electronics
from US$6.11
|
2,331
in stock
|
Buy Now | |
Chip One Stop
from US$5.06
|
2,331
in stock
|
Buy Now | |
Distrelec
from US$6.00
|
2,331
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.91
|
1,317
in stock
|
Buy Now | |
RS Americas
from US$5.56
|
89
in stock
|
Buy Now | |
element14
from US$6.43
|
-
|
Buy Now | |
Boersig
from US$5.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 55.108g |
Terminal Angle | Straight |
Number of Holes | 2 |
Underplating Material | Copper |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Stud Diameter | 9.91mm, .39in, 9.53mm |
Barrel Inside Diameter | .635in, 16.13mm |
Wire Size | 0000AWG, 190000 – 231100CMA, 100 – 125mm² |
Tongue Thickness | .031in, .79mm |
Overall Length | 55.32mm, 2.178in |
Current Rating | 2A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-051 |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 4/0 3/8 | Heilind Electronics |
Terminal,solis R 4/0 3/8 |Amp Te Connectivity 321878 | Newark Electronics |
TERMINAL SOLIS R 4/0 3/8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 125mm2 | Distrelec |
Terminal Ring Tongue, Screw, 4/0AWG, Crimp, Female, Copper, Solistrand Series | TE Connectivity 321878 | RS Americas |
TERMINAL, RING TONGUE, 3/8", 4/0AWG | element14 |
TERMINAL,SOLIS R 4-0 3-8 | Power and Signal Group |
Ring Tongue Terminal (4/0)AWG 55.32mm 27.61mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 0000AWG |
Conductor Area CSA | 117mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 321878?
Additional datasheets, footprints and schematics for 321878 are listed on our Part Details page. You can also find images and similar parts to 321878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321878 fall under?
The 321878 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321878 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321878 you can contact the distributor directly for product support, shipping queries etc.
Is the 321878 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321878 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 321878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321878 often in real-time on the comparison pages.
What if I can't find stock of 321878?
You can fill out our help required form which you can use to request a quote for 321878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.