Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.62
Weight per Piece | 21.923g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Copper |
Military Part Class | Class II |
Barrel Inside Diameter | .565in, 14.351mm |
Stud Diameter | 12.7mm, .5in |
Wire Size | 150500 – 190000CMA, 80 – 95mm², 000AWG |
Overall Length | 2.112in, 53.64mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Stud Size | 1/2 |
Barrel Type | Closed Barrel |
Shape Description | RING-051 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, 1/2", 3/0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", 3/0AWG | element14 |
TERMINAL,SOLIS R 3/0 1/2 | Heilind Electronics |
TE 321877 Solistrand Terminal Ring M12 Stud Tin 3-0AWG | Rapid Electronics |
Where can I find additional details, specifications and documents for a 321877?
Additional datasheets, footprints and schematics for 321877 are listed on our Part Details page. You can also find images and similar parts to 321877 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321877 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321877 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321877 fall under?
The 321877 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321877 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321877 you can contact the distributor directly for product support, shipping queries etc.
Is the 321877 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321877 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 321877.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321877 often in real-time on the comparison pages.
What if I can't find stock of 321877?
You can fill out our help required form which you can use to request a quote for 321877 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.