Plating Material | Copper, Tin |
---|---|
Weight per Piece | 23.902g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Copper |
Military Part Class | Class II |
Barrel Inside Diameter | .565in, 14.351mm |
Stud Diameter | .453in, 11.51mm |
Wire Size | 150500 – 190000CMA, 80 – 95mm², 000AWG |
Overall Length | 2.112in, 53.64mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | 7/16 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | RING-051 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 7/16", 3/0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 7/16", 3/0AWG | Farnell |
TERMINAL,SOLIS R 3-0 7-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321876?
Additional datasheets, footprints and schematics for 321876 are listed on our Part Details page. You can also find images and similar parts to 321876 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321876 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321876 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321876 fall under?
The 321876 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321876 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321876 you can contact the distributor directly for product support, shipping queries etc.
Is the 321876 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321876 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for 321876.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321876 often in real-time on the comparison pages.
What if I can't find stock of 321876?
You can fill out our help required form which you can use to request a quote for 321876 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.