Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.69
|
161
in stock
|
Buy Now | |
Powell Electronics
from US$7.29
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
161
in stock
|
Buy Now | |
element14
from US$7.01
|
161
in stock
|
Buy Now | |
Heilind Electronics
from US$7.72
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.72
|
22
in stock
|
Buy Now | |
Avnet America
-
|
56
in stock
|
Buy Now | |
RS Americas
from US$6.54
|
-
|
Buy Now | |
Boersig
from US$5.96
|
-
|
Buy Now | |
Distrelec
from US$6.41
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 23.902g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Barrel Inside Diameter | .565in, 14.351mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 9.53mm, .375in |
Overall Length | 53.64mm, 2.112in |
Wire Size | 80 – 95mm², 000AWG, 150500 – 190000CMA |
Current Rating | 2A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Insulation Support |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 3/8", 3/0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 3/0AWG | element14 |
TERMINAL,SOLIS R 3/0 3/8 | Heilind Electronics |
Ring Tongue Terminal (3/0)AWG 53.64mm 25.91mm Tin Loose Piece | Avnet America |
SOLISTRAND Splices Size 2 & Larger | RS Americas |
TE Connectivity - AMP Ring Terminal 95mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 321875?
Additional datasheets, footprints and schematics for 321875 are listed on our Part Details page. You can also find images and similar parts to 321875 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321875 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321875 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321875 fall under?
The 321875 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321875 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321875 you can contact the distributor directly for product support, shipping queries etc.
Is the 321875 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321875 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 321875.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321875 often in real-time on the comparison pages.
What if I can't find stock of 321875?
You can fill out our help required form which you can use to request a quote for 321875 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.