Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.62
|
574
in stock
|
Buy Now | |
element14
from US$10.54
|
574
in stock
|
Buy Now | |
Farnell
from US$12.61
|
574
in stock
|
Buy Now | |
Heilind Electronics
from US$10.94
|
345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.94
|
103
in stock
|
Buy Now | |
Boersig
from US$9.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 23.936g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Barrel Inside Diameter | .565in, 14.351mm |
Stud Diameter | 7.92mm, .312in |
Wire Size | 150500 – 190000CMA, 000AWG, 80 – 95mm² |
Overall Length | 2.112in, 53.64mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Wire/Cable Type | Copper |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-051 |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 5/16", 3/0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 3/0AWG | element14 |
TERMINAL,SOLIS R 3/0 5/16 | Heilind Electronics |
Ring Terminal, 3-0AWG, Solistrand, 5/16 | RS |
TERMINAL,SOLIS R 3-0 5-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321874?
Additional datasheets, footprints and schematics for 321874 are listed on our Part Details page. You can also find images and similar parts to 321874 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321874 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321874 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321874 fall under?
The 321874 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321874 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321874 you can contact the distributor directly for product support, shipping queries etc.
Is the 321874 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321874 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 321874.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321874 often in real-time on the comparison pages.
What if I can't find stock of 321874?
You can fill out our help required form which you can use to request a quote for 321874 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.