Prices starting from US$1.78
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.15 |
545
|
Buy Now | |
Heilind Electronics | US$4.74 |
6,905
|
Buy Now | |
Heilind Electronics Asia | US$4.74 |
1,315
|
Buy Now | |
Avnet America | US$1.78 |
630
|
Buy Now | |
Newark Electronics | US$4.48 |
545
|
Buy Now | |
element14 | US$3.84 |
545
|
Buy Now | |
RS Americas | US$3.40 |
50
|
Buy Now | |
Rapid Electronics | US$4.60 |
44
|
Buy Now | |
Chip One Stop | US$6.20 |
44
|
Buy Now | |
Distrelec | US$3.79 |
44
|
Buy Now | |
Future Electronics | US$2.96 |
-
|
Buy Now | |
Boersig | US$3.23 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Electro Enterprises | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 29.171g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.91mm |
Overall Length | 49.73mm, 1.96in |
Wire Size | 00AWG, 119500 – 150500CMA, 67 – 70mm² |
Barrel Inside Diameter | 12.802mm, .504in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-049 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
BODY SOLIS RING 2/0 3/8 | Heilind Electronics |
Ring Tongue Terminal (2/0)AWG 49.02mm 23.52mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, 3/8", 00Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 00AWG | element14 |
Terminal Ring Tongue, 3/8, Straight, Closed Barrel, Solistrand Series | TE Connectivity 321871 | RS Americas |
TERMINAL RING TONGUE SOLISTRAND | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 70mm2 | Distrelec |
Solistrand 2/0 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
BODY SOLIS RING 2-0 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Product Range | SOLISTRAND Series |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 321871?
Additional datasheets, footprints and schematics for 321871 are listed on our Part Details page. You can also find images and similar parts to 321871 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321871 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321871 fall under?
The 321871 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321871 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321871 you can contact the distributor directly for product support, shipping queries etc.
Is the 321871 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321871 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 321871.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321871 often in real-time on the comparison pages.
What if I can't find stock of 321871?
You can fill out our help required form which you can use to request a quote for 321871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.