Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.50
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.77
|
3,126
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$4.78
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.77
|
729
in stock
|
Buy Now | |
RS Americas
from US$4.96
|
-
|
Buy Now | |
element14
from US$4.75
|
-
|
Buy Now | |
Boersig
from US$4.56
|
-
|
Buy Now | |
Carlton-Bates
from US$4.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 29.611g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Overall Length | 49.73mm, 1.96in |
Stud Diameter | 8.33mm, .328in |
Wire Size | 00AWG, 119500 – 150500CMA, 67 – 70mm² |
Barrel Inside Diameter | 12.802mm, .504in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | No |
Sealable | No |
Stud Size | 5/16, M8 |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL SOLIS R 2/0 5/16 | Heilind Electronics |
Terminals Solistrand Rng 2/0 |Amp Te Connectivity 321870 | Newark Electronics |
TERMINAL, RING TOUNGE, SOLISTRAND, 2/0 AWG, 5/16, CLOSED BARREL | TE Connectivity 321870 | RS Americas |
TERMINAL, RING TONGUE, 5/16", 00AWG | element14 |
Terminal, Ring | Carlton-Bates |
TERMINAL SOLIS R 2-0 5-16 | Power and Signal Group |
Ring Tongue Terminal (2/0)AWG 49.02mm 23.52mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Product Range | SOLISTRAND Series |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 321870?
Additional datasheets, footprints and schematics for 321870 are listed on our Part Details page. You can also find images and similar parts to 321870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321870 fall under?
The 321870 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321870 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321870 you can contact the distributor directly for product support, shipping queries etc.
Is the 321870 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321870 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 321870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321870 often in real-time on the comparison pages.
What if I can't find stock of 321870?
You can fill out our help required form which you can use to request a quote for 321870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.