Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.81
|
873
in stock
|
Buy Now | |
Newark Electronics
from US$10.56
|
873
in stock
|
Buy Now | |
Rapid Electronics
from US$9.74
|
873
in stock
|
Buy Now | |
Chip One Stop
from US$8.93
|
873
in stock
|
Buy Now | |
Heilind Electronics
from US$10.99
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.99
|
38
in stock
|
Buy Now | |
Future Electronics
from US$8.28
|
-
|
Buy Now | |
Avnet America
from US$6.87
|
-
|
Buy Now | |
RS Americas
from US$7.76
|
-
|
Buy Now | |
Boersig
from US$7.39
|
-
|
Buy Now | |
TTI Europe
from US$5.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 30.81g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Overall Length | 49.73mm, 1.96in |
Stud Diameter | .25in, 6.35mm |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 60.6 – 76.3mm², 00AWG, 119500 – 150500CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | 1/4, M6 |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Ring Tongue Terminal, 1/4", 2/0Awg | Newark Electronics |
Terminals TERMINAL SOLIS R 2/0 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 76.3mm2 | Distrelec |
TERMINAL,SOLIS R 2/0 1/4 | Heilind Electronics |
Solistrand 2 - 0 AWG Non Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal (2/0)AWG 49.02mm 23.52mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, Copper, 2/0 AWG, 1/4 In., Tin, Non-Insulated | TE Connectivity 321869 | RS Americas |
Where can I find additional details, specifications and documents for a 321869?
Additional datasheets, footprints and schematics for 321869 are listed on our Part Details page. You can also find images and similar parts to 321869 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321869 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321869 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321869 fall under?
The 321869 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321869 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321869 you can contact the distributor directly for product support, shipping queries etc.
Is the 321869 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321869 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 321869.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321869 often in real-time on the comparison pages.
What if I can't find stock of 321869?
You can fill out our help required form which you can use to request a quote for 321869 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.