Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.24
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$10.65
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
16
in stock
|
Buy Now | |
Distrelec
from US$10.27
|
16
in stock
|
Buy Now | |
Avnet America
from US$7.85
|
-
|
Buy Now | |
RS Americas
from US$9.78
|
-
|
Buy Now | |
Boersig
from US$10.14
|
-
|
Buy Now | |
TE Store
from US$12.80
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Weight per Piece | 23.034g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.925in, 48.89mm |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 0AWG, 98676 – 118412CMA, 41 – 60mm² |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | 5/16, M8 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 343°C, 649°F |
Terminals Strato-Therm, Hr 1/0 5/16 Nipl |Amp Te Connectivity 321867-2 | Newark Electronics |
Terminals STRATO-THERM HR 1/0 5/16 NIPL | Rapid Electronics |
TE Connectivity STRATO-THERM HR 1/0 5/16 NIPL Terminals | Distrelec |
Ring Terminal 1/0AWG M8 Nickel Plated Copper Loose Piece | Avnet America |
Strato-Therm, Hr 1/0 5/16 Nipl | TE Connectivity 321867-2 | RS Americas |
Special Order: STRATO-THERM, HR 1/0 5/16 NIPL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Wire Size: 98676 – 118412 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 1/0 AWG 41 – 60 mm² 98676 – 118412 CMA | Ring Terminal | Part Number: 321867-2 | Internal Number: 321867-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321867-2?
Additional datasheets, footprints and schematics for 321867-2 are listed on our Part Details page. You can also find images and similar parts to 321867-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321867-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321867-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321867-2 fall under?
The 321867-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321867-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321867-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 321867-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321867-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 321867-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321867-2 often in real-time on the comparison pages.
What if I can't find stock of 321867-2?
You can fill out our help required form which you can use to request a quote for 321867-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.