Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
77,200
in stock
|
Buy Now | |
TE Store
from US$0.27
|
46,134
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
3,244
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
757
in stock
|
Buy Now | |
Conrad
from US$30.90
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .472g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .0311in |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Barrel Inside Diameter | 2.261mm, .089in |
Overall Length | 12.19mm, .479in |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Insulated | No |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Ring Terminal, 16-14AWG, stud M3.5 | RS |
TERMINAL,BUDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32186 | Internal Number: 32186 | TE Connectivity | TE Store |
TERMINAL,BUDG R 16-14 6 | Heilind Electronics |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
Solistrand 14 - 16 AWG Non Insulated Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 12.19mm 6.35mm Tin Loose Piece | Avnet America |
Budget Series Tin Plated Crimp Ring Terminal, M3.5(#6)Stud Size,16 to 14 AWG | TE Connectivity 32186 | RS Americas |
Where can I find additional details, specifications and documents for a 32186?
Additional datasheets, footprints and schematics for 32186 are listed on our Part Details page. You can also find images and similar parts to 32186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32186 fall under?
The 32186 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32186 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32186 you can contact the distributor directly for product support, shipping queries etc.
Is the 32186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32186 have stock available?
Authorised distributors including RS, TE Store, Heilind Electronics, Heilind Electronics Asia and Conrad have stock available or on a lead time for 32186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32186 often in real-time on the comparison pages.
What if I can't find stock of 32186?
You can fill out our help required form which you can use to request a quote for 32186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.