Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
14,295
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
14,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
14,295
in stock
|
Buy Now | |
Farnell
from US$0.20
|
11,500
in stock
|
Buy Now | |
Conrad
from US$26.59
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .492g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .089in, 2.261mm |
Overall Length | .48in, 12.19mm |
Stud Diameter | 2.84mm, .112in |
Wire Size | 16AWG, 1.25 – 2mm², 2050 – 5180CMA |
Tongue Thickness | .033in, .84mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | M2.5, #4 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals BUDGET RING TERM 16-14 SZ 4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,BUDG R 16-14 4 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Terminal,budg R 16-14 4 Rohs Compliant: Yes |Amp Te Connectivity 32185 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 12.19mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 16-14 4 | TE Connectivity 32185 | RS Americas |
Special Order: TERMINAL,BUDG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32185 | Internal Number: 32185 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 32185?
Additional datasheets, footprints and schematics for 32185 are listed on our Part Details page. You can also find images and similar parts to 32185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32185 fall under?
The 32185 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32185 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32185 you can contact the distributor directly for product support, shipping queries etc.
Is the 32185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32185 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Conrad have stock available or on a lead time for 32185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32185 often in real-time on the comparison pages.
What if I can't find stock of 32185?
You can fill out our help required form which you can use to request a quote for 32185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.