Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
1,113
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
1,458
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
1,113
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
1,113
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
TE Store
from US$2.48
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.68g |
Splice Material | Brass |
Insulation Material | Vinyl |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Housing Material | PVC |
CSA Certified | No |
RU (UL Component Program) | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | Yes |
Serrated | Yes |
Product Type | Splice |
Sealable | No |
RECEPT, FASTON SPLICE 22-10 | Heilind Electronics |
Terminals RECP FASTON SPL22-10 | Rapid Electronics |
TE Connectivity RECEPT FASTON SPLICE 22-10 Terminals REC | Distrelec |
Terminals Recp Faston Spl22-10 |Amp Te Connectivity 321688 | Newark Electronics |
Splice Terminal 10-22AWG 53.16mm 10.39mm Tin | Avnet America |
SOLIS SP SPD22-16COM22-18MIL124 | TE Connectivity 321688 | RS Americas |
Special Order: RECEPT, FASTON SPLICE 22-10 Splice Type: Butt Splice Wire Size: 22 – 10 AWG Wire Size: .33 – 6 mm² Sealable: No Splice Capacity: 1 Butt Splice 22 – 10 AWG .33 – 6 mm² | Electrical Wire Splice | Part Number: 321688 | Internal Number: 321688 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321688?
Additional datasheets, footprints and schematics for 321688 are listed on our Part Details page. You can also find images and similar parts to 321688 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321688 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321688 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321688 fall under?
The 321688 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 321688 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321688 you can contact the distributor directly for product support, shipping queries etc.
Is the 321688 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321688 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 321688.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321688 often in real-time on the comparison pages.
What if I can't find stock of 321688?
You can fill out our help required form which you can use to request a quote for 321688 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.