Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .609g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | .59in, 14.99mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
Ring Tongue Terminal 14-16AWG 14.99mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 16-14 6 | TE Connectivity 321683 | RS Americas |
Where can I find additional details, specifications and documents for a 321683?
Additional datasheets, footprints and schematics for 321683 are listed on our Part Details page. You can also find images and similar parts to 321683 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321683 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321683 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321683 fall under?
The 321683 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321683 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321683 you can contact the distributor directly for product support, shipping queries etc.
Is the 321683 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321683 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 321683.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321683 often in real-time on the comparison pages.
What if I can't find stock of 321683?
You can fill out our help required form which you can use to request a quote for 321683 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.