Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,150
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Distrelec
from US$0.84
|
-
|
Buy Now | |
TE Store
from US$0.84
|
-
|
Buy Now |
Weight per Piece | .245g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 14.33mm, .564in |
Wire Insulation Diameter | 1.27 – 2.032mm, .05 – .08in |
Wire Size | .12 – .4mm², 26 – 22AWG, 202 – 810CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .086in, 2.18mm |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Slightly unusual tongue shape. |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-052 |
Stud Size | M2, #2 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminals Terminal,dg Ring 26-22 2 |Amp Te Connectivity 321621 | Newark Electronics |
Terminals TERMINAL DG RING 26-22 2 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 22-26AWG 14.33mm 4.19mm Tin Loose Piece | Avnet America |
TE Connectivity TERMINAL DG RING 26-22 2 Terminals TERMI | Distrelec |
Special Order: TERMINAL,DG RING 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 321621 | Internal Number: 321621 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321621?
Additional datasheets, footprints and schematics for 321621 are listed on our Part Details page. You can also find images and similar parts to 321621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321621 fall under?
The 321621 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321621 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321621 you can contact the distributor directly for product support, shipping queries etc.
Is the 321621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321621 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 321621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321621 often in real-time on the comparison pages.
What if I can't find stock of 321621?
You can fill out our help required form which you can use to request a quote for 321621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.