Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
538
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
538
in stock
|
Buy Now | |
Chip One Stop
from US$2.40
|
538
in stock
|
Buy Now | |
Distrelec
from US$4.00
|
538
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.54
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
TE Store
from US$4.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Plating Material | Copper, Tin |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Support | Without |
Packaging Quantity | 100 |
実装方法 | Box |
Packaging Method | Box |
Insulated | No |
Sealable | No |
3M 3M Super Strength Molding Tape Peg Display |Amp Te Connectivity 32161 | Newark Electronics |
Terminals KNIFE DISCONNECT 8 AWG | Rapid Electronics |
TE Connectivity 3M 3M Super Strength Molding Tape Peg Di | Distrelec |
Splice Terminal 8AWG 31.12mm 9.91mm Tin Loose Piece | Avnet America |
KNIFE DISCONNECT, STD B 8 | TE Connectivity 32161 | RS Americas |
Special Order: KNIFE DISCONNECT,STD B 8 Body Plating Material: Tin Wire Insulation Support: Without Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13.10 – 20.72 kcmil Tin Without 8 AWG 6.64 – 10.5 mm² | Knife Disconnect | Part Number: 32161 | Internal Number: 32161 | TE Connectivity | TE Store |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 32161?
Additional datasheets, footprints and schematics for 32161 are listed on our Part Details page. You can also find images and similar parts to 32161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32161 fall under?
The 32161 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 32161 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32161 you can contact the distributor directly for product support, shipping queries etc.
Is the 32161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32161 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 32161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32161 often in real-time on the comparison pages.
What if I can't find stock of 32161?
You can fill out our help required form which you can use to request a quote for 32161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.