Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Analogue Inputs | 1 |
---|---|
No. of Analogue Outputs | 1 |
No. of Digital Inputs | - |
No. of Digital Outputs | 1 |
Product Range | - |
Approval Bodies | CE cUL DIN |
External Depth | 90mm |
External Length / Height | 48mm |
External Width | 48mm |
For Use With | Plastic Extruders Small Ovens Chillers Sterilisers Trace Heating Packaging Machines |
IP / NEMA Rating | IP66 |
No. of Outputs | 2Outputs |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Voltage Max | 264VAC |
Relay Output | 2A |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
TEMPERATURE CONTROLLER, LGC, RLY | element14 |
Where can I find additional details, specifications and documents for a 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H?
Additional datasheets, footprints and schematics for 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H are listed on our Part Details page. You can also find images and similar parts to 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H fall under?
The 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H you can contact the distributor directly for product support, shipping queries etc.
Is the 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H often in real-time on the comparison pages.
What if I can't find stock of 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H?
You can fill out our help required form which you can use to request a quote for 3216/CC/VH/LR/XX/X/XXX/G/ENG/K/C5/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.