3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H Part Information
Details for 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H by Eurotherm Controls
Electrical & Lighting>Industrial Automation & Control Gear>Process Control
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 274.6600 |
5 | 262.7700 |
10 | 244.2400 |
15 | 233.0100 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Analogue Inputs | 1 |
No. of Analogue Outputs | 2 |
No. of Digital Inputs | - |
No. of Digital Outputs | 1 |
Product Range | - |
Approval Bodies | CE cUL DIN |
External Depth | 90mm |
External Length / Height | 48mm |
External Width | 48mm |
For Use With | Plastic Extruders Small Ovens Chillers Sterilisers Trace Heating Packaging Machines |
IP / NEMA Rating | IP66 |
No. of Outputs | 3Outputs |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Voltage Max | 264VAC |
Relay Output | 2A |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H?
Additional datasheets, footprints and schematics for 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H are listed in our Part Details tab. You can also find the 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H in the Pricing & Inventory tab next to part details. You can view 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H fall under?
The 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H you can contact the distributor directly for product support, shipping queries etc.
Is the 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H have stock available?
There is no stock from authorised distributors for 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H often in real-time on the comparison pages.
What if I can't find stock of 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H?
You can fill out our help required form which you can use to request a quote for 3216/CC/VH/LR/XX/R/XXX/G/ENG/K/C5/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.