Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.20
|
189
in stock
|
Buy Now | |
Rapid Electronics
from US$16.27
|
189
in stock
|
Buy Now | |
Chip One Stop
from US$18.40
|
189
in stock
|
Buy Now | |
Distrelec
from US$16.85
|
189
in stock
|
Buy Now | |
Avnet America
from US$15.65
|
-
|
Buy Now | |
RS Americas
from US$17.34
|
-
|
Buy Now | |
element14
from US$18.69
|
-
|
Buy Now | |
Boersig
from US$16.76
|
-
|
Buy Now | |
TE Store
from US$28.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 25.548g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 12.802mm, .504in |
Stud Diameter | .39in, 9.91mm |
Overall Length | 1.848in, 46.94mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 00AWG, 119500 – 150500CMA, 60.6 – 76.3mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-090 |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
Terminals Ring Flag 2/0Awg 2/0 Awg |Amp Te Connectivity 321584 | Newark Electronics |
Terminals RING FLAG 2/0AWG 2/0 AWG | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 76.3mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Flag Terminal (2/0)AWG 46.94mm 23.37mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 2/0 3/8 | TE Connectivity 321584 | RS Americas |
TERMINAL, RING TONGUE, 3/8", 2/0AWG | element14 |
Special Order: TERMINAL,SOLIS FLAG R 2/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 60.6 – 76.3 mm² Wire Size: 119500 – 150500 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 2/0 AWG 60.6 – 76.3 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 321584 | Internal Number: 321584 | TE Connectivity | TE Store |
TERMINAL,SOLIS FLAG R 2-0 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321584?
Additional datasheets, footprints and schematics for 321584 are listed on our Part Details page. You can also find images and similar parts to 321584 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321584 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321584 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321584 fall under?
The 321584 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321584 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321584 you can contact the distributor directly for product support, shipping queries etc.
Is the 321584 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321584 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 321584.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321584 often in real-time on the comparison pages.
What if I can't find stock of 321584?
You can fill out our help required form which you can use to request a quote for 321584 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.