Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 37.736g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Offset |
Stud Diameter | 8.33mm, .328in |
Wire Size | 60.6 – 76.3mm², 00AWG, 119500 – 150500CMA |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 12.802mm, .504in |
Overall Length | 1.848in, 46.94mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | 5/16, M8 |
Insulated | No |
Shape Description | RING-090 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 2/0 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 60.6 – 76.3 mm² Wire Size: 119500 – 150500 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 2/0 AWG 60.6 – 76.3 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 321582 | Internal Number: 321582 | TE Connectivity | TE Store |
Terminal,solis Flag R 2/0 5/16 Rohs Compliant: Yes |Amp Te Connectivity 321582 | Newark Electronics |
Flag Terminal (2/0)AWG 46.94mm 23.37mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 2/0 5/16 | TE Connectivity 321582 | RS Americas |
TERMINAL,SOLIS FLAG R 2-0 5-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321582?
Additional datasheets, footprints and schematics for 321582 are listed on our Part Details page. You can also find images and similar parts to 321582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321582 fall under?
The 321582 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321582 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321582 you can contact the distributor directly for product support, shipping queries etc.
Is the 321582 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321582 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 321582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321582 often in real-time on the comparison pages.
What if I can't find stock of 321582?
You can fill out our help required form which you can use to request a quote for 321582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.