Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 25.715g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Overall Length | 44.02mm, 1.733in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | 5/16, M8 |
Sealable | No |
Shape Description | RING-090 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals Ring Flag 1-1/0Awg 1-1/0 Awg |Amp Te Connectivity 321580 | Newark Electronics |
Flag Terminal (1/0)AWG 44.02mm 22.23mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 1/0 5/16 | TE Connectivity 321580 | RS Americas |
Where can I find additional details, specifications and documents for a 321580?
Additional datasheets, footprints and schematics for 321580 are listed on our Part Details page. You can also find images and similar parts to 321580 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321580 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321580 fall under?
The 321580 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321580 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321580 you can contact the distributor directly for product support, shipping queries etc.
Is the 321580 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321580 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 321580.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321580 often in real-time on the comparison pages.
What if I can't find stock of 321580?
You can fill out our help required form which you can use to request a quote for 321580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.