Prices starting from US$1.93
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.97 |
3,665
|
Buy Now | |
Rapid Electronics | US$4.57 |
3,665
|
Buy Now | |
Chip One Stop | US$1.93 |
3,665
|
Buy Now | |
Farnell | US$4.56 |
2,940
|
Buy Now | |
Heilind Electronics | US$5.15 |
258
|
Buy Now | |
TE Store | US$4.42 |
72
|
Buy Now | |
Heilind Electronics Asia | US$5.15 |
60
|
Buy Now | |
Newark Electronics | US$4.14 |
-
|
Buy Now | |
Future Electronics | US$3.22 |
-
|
Buy Now | |
Avnet America | US$3.22 |
-
|
Buy Now | |
RS Americas | US$3.77 |
-
|
Buy Now | |
Boersig | US$4.72 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 10g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Offset |
Stud Diameter | 6.73mm, .265in |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Overall Length | .96in, 24.38mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 5.69mm, .224in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Stud Size | 1/4, M6 |
Insulated | No |
Sealable | No |
Shape Description | RING-090 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminals TERMINAL FLAG 6 1/4 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 16.8mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,SOLIS FLAG R 6 1/4 | Heilind Electronics |
TERM,SOLIS, FLAG, R, 6, 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 321576 | Internal Number: 321576 | TE Connectivity | TE Store |
Terminals Terminal Flag 6 1/4 |Amp Te Connectivity 321576 | Newark Electronics |
6.13mm Closed Barrel Ring Tongue Terminal | Future Electronics |
Flag Terminal 6AWG 24.38mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, ,Solis, Flag, R, 6, 1/4 | TE Connectivity 321576 | RS Americas |
TERMINAL,SOLIS FLAG R 6 1-4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321576?
Additional datasheets, footprints and schematics for 321576 are listed on our Part Details page. You can also find images and similar parts to 321576 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321576 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321576 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321576 fall under?
The 321576 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321576 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321576 you can contact the distributor directly for product support, shipping queries etc.
Is the 321576 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321576 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 321576.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321576 often in real-time on the comparison pages.
What if I can't find stock of 321576?
You can fill out our help required form which you can use to request a quote for 321576 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.