Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-321519-0,
CP7361-000 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
33,744
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
16,767
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
9,151
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
6,749
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,002
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
1,002
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1,002
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
1,002
in stock
|
Buy Now | |
TE Store
from US$0.41
|
733
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.74g |
---|---|
Color | Purple |
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | .3 – 6mm², 3248 – 13100CMA, 12 – 10AWG |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | No |
Splice Type | Closed End |
Insulated | Yes |
Product Type | Splice |
Sealable | No |
SPLICE,CE 22-10 | Heilind Electronics |
End Splice, Closed, Crimp, Female, 300V, 22-10AWG, Purple, PVC, 321 Series | TE Connectivity 321519 | RS Americas |
Splice Terminal 10-22AWG 31.75mm Tin Loose Piece | Avnet America |
Closed End Vinyl Bomb-Tail Splice-Vs, Esv |Amp Te Connectivity 321519 | Newark Electronics |
Terminals VINYL 22-10AWG 1.125 | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICECE 22-10 | Distrelec |
SPLICE,CE 22-10 Splice Type: Closed End Splice Wire Size: 12 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .36 in Closed End Splice 12 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 321519 | Internal Number: 321519 | Alias Number: AMPS-0-321519-0 | TE Connectivity | TE Store |
22-10 AWG Fully Insulated Closed Barrel, Closed End Splice Connector | Future Electronics |
TERMINAL, CLOSED END SPLICE, 10AWG, PURP | element14 |
Crimp-On Splice 1000V Copper - Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Purple |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 321519?
Additional datasheets, footprints and schematics for 321519 are listed on our Part Details page. You can also find images and similar parts to 321519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321519 fall under?
The 321519 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 321519 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321519 you can contact the distributor directly for product support, shipping queries etc.
Is the 321519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321519 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Avnet America, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 321519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321519 often in real-time on the comparison pages.
What if I can't find stock of 321519?
You can fill out our help required form which you can use to request a quote for 321519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.