Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
3,818
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
1,145
in stock
|
Buy Now | |
TE Store
from US$0.54
|
409
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Weight per Piece | .586g |
Color | Yellow |
Insulation Sleeve Material | Vinyl |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Overall Length | 1.16in, 29.46mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Not UL or CSA Approved or Listed., Oval expansion at one end- circular expansion at other end. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Product Type | Splice |
Splice Type | Butt Splice |
Wire/Cable Type | Copper |
Serrated | Yes |
Accessory Type | Splice |
Operating Temperature Range | 105°C, 221°F |
PG BUTT 12-10 | Heilind Electronics |
PG BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 321286 | Internal Number: 321286 | TE Connectivity | TE Store |
Pg Butt 12-10 Rohs Compliant: Yes |Amp Te Connectivity 321286 | Newark Electronics |
Splice Terminal 10-12AWG Tin Loose Piece | Avnet America |
Pg Butt 12-10 | TE Connectivity 321286 | RS Americas |
Where can I find additional details, specifications and documents for a 321286?
Additional datasheets, footprints and schematics for 321286 are listed on our Part Details page. You can also find images and similar parts to 321286 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321286 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321286 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321286 fall under?
The 321286 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 321286 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321286 you can contact the distributor directly for product support, shipping queries etc.
Is the 321286 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321286 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 321286.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321286 often in real-time on the comparison pages.
What if I can't find stock of 321286?
You can fill out our help required form which you can use to request a quote for 321286 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.