Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
2,175
in stock
|
Buy Now | |
TE Store
from US$0.82
|
10,651
in stock
|
Buy Now | |
element14
from US$0.93
|
9,810
in stock
|
Buy Now | |
Farnell
from US$0.62
|
9,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
4,332
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Sight Hole |
---|---|
Plating Material | Tin |
Weight per Piece | 1.249g |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Overall Length | .69in, 17.526mm |
Wire Size | 2 – 3mm², 3260 – 8230CMA, 14 – 12AWG |
Barrel Inside Diameter | 2.49mm, .098in |
Material Thickness | .84mm, .033in |
Outside Diameter | 4.52mm, .178in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Sealable | No |
Serrated | Yes |
Barrel Type | Closed Barrel |
Insulated | No |
Splice Type | Butt Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT 14-12 Splice Type: Butt Splice Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Sealable: No Splice Features: Serrated Butt Splice 14 – 12 AWG 2 – 3 mm² | Electrical Wire Splice | Part Number: 321280 | Internal Number: 321280 | TE Connectivity | TE Store |
TERMINAL, BUTT SPLICE, 12-14AWG | element14 |
Terminal, Butt Splice, Crimp | Newark Electronics |
Butt Splice, 14-12AWG, Solistrand | RS |
Connector Crimp 12-14 AWG Terminal Butt Splice | Future Electronics |
Splice Terminal 12-14AWG 17.53mm 4.52mm Tin Loose Piece | Avnet America |
Butt Wire Splice Connector, Tin Plated 14 - 12 AWG, Solistrand | TE Connectivity 321280 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4.17mm² |
Insulator Material | Uninsulated |
Connector Type | Butt Splice |
Where can I find additional details, specifications and documents for a 321280?
Additional datasheets, footprints and schematics for 321280 are listed on our Part Details page. You can also find images and similar parts to 321280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321280 fall under?
The 321280 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 321280 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321280 you can contact the distributor directly for product support, shipping queries etc.
Is the 321280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321280 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 321280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321280 often in real-time on the comparison pages.
What if I can't find stock of 321280?
You can fill out our help required form which you can use to request a quote for 321280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.