Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
177
in stock
|
Buy Now | |
Heilind Electronics
from US$2.81
|
3,382
in stock
|
Buy Now | |
TE Store
from US$7.61
|
1,589
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.81
|
1,014
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
850
in stock
|
Buy Now | |
element14
from US$2.50
|
850
in stock
|
Buy Now | |
Farnell
from US$2.88
|
850
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
RS Americas
from US$4.72
|
-
|
Buy Now | |
TTI Europe
from US$3.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 8.462g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Flag Tongue |
Stud Diameter | 6.73mm, .265in |
Wire Size | 4AWG, 33100 – 52600CMA, 16.8 – 26.7mm² |
Barrel Inside Diameter | .28in, 5.112mm |
Overall Length | 26.62mm, 1.048in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Sealable | No |
Stud Size | M6, 1/4 |
Insulated | No |
Shape Description | RING-090 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS FLAG R 4 1/4 | Heilind Electronics |
TERMINAL,SOLIS FLAG R 4 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 321275 | Internal Number: 321275 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP | element14 |
Ring Terminal, 4AWG, Solistrand, 1/4 | RS |
Solistrand 4 AWG Non-Insulated Closed Barrel Ring Tongue Terminal | Future Electronics |
Flag Terminal 4AWG 26.62mm 13.87mm Tin Loose Piece | Avnet America |
Solistrand Series Tin Plated Crimp Ring Terminal, M6(1/4)Stud Size,4 AWG | TE Connectivity 321275 | RS Americas |
TERMINAL,SOLIS FLAG R 4 1-4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321275?
Additional datasheets, footprints and schematics for 321275 are listed on our Part Details page. You can also find images and similar parts to 321275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321275 fall under?
The 321275 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321275 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321275 you can contact the distributor directly for product support, shipping queries etc.
Is the 321275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321275 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 321275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321275 often in real-time on the comparison pages.
What if I can't find stock of 321275?
You can fill out our help required form which you can use to request a quote for 321275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.