Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 56.73g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .635in, 16.13mm |
Wire Size | 0000AWG, 96.3 – 117mm², 190000 – 231100CMA |
Stud Diameter | .328in, 8.33mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | M8, 5/16 |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERM,SOLIS R 4/0 5/16 90DEG | Heilind Electronics |
Term,solis R 4/0 5/16 90Deg Rohs Compliant: Yes |Amp Te Connectivity 321272 | Newark Electronics |
Ring Tongue Terminal (4/0)AWG Tin Loose Piece | Avnet America |
Special Order: TERM,SOLIS R 4/0 5/16 90DEG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4/0 AWG Wire Size: 96.3 – 117 mm² Wire Size: 190000 – 231100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 4/0 AWG 96.3 – 117 mm² 190000 – 231100 CMA | Ring Terminal | Part Number: 321272 | Internal Number: 321272 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321272?
Additional datasheets, footprints and schematics for 321272 are listed on our Part Details page. You can also find images and similar parts to 321272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321272 fall under?
The 321272 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321272 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321272 you can contact the distributor directly for product support, shipping queries etc.
Is the 321272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321272 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 321272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321272 often in real-time on the comparison pages.
What if I can't find stock of 321272?
You can fill out our help required form which you can use to request a quote for 321272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.