Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.67
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$9.98
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$12.02
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.02
|
8
in stock
|
Buy Now | |
Avnet America
-
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$16.51
|
-
|
Buy Now | |
RS Americas
from US$10.24
|
-
|
Buy Now | |
element14
from US$9.22
|
-
|
Buy Now | |
Boersig
from US$9.28
|
-
|
Buy Now | |
Distrelec
from US$11.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 56.73g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Barrel Inside Diameter | 16.13mm, .634in |
Wire Size | 190000 – 231100CMA, 0000AWG, 96.3 – 117mm² |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .328in, 8.33mm |
Overall Length | 2.532in, 64.44mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | M8, 5/16 |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 4/0 5/16 |Amp Te Connectivity 321271 | Newark Electronics |
TERMINAL,SOLIS R 4/0 5/16 | Heilind Electronics |
Ring Tongue Terminal (4/0)AWG 64.44mm 29.21mm Tin Loose Piece | Avnet America |
TE 321271 Solistrand Terminal Ring M8 Stud Tin 4-0AWG | Rapid Electronics |
Terminal, Ring, SOLISTRAND, Closed Barrel, 5/16 [M8] | TE Connectivity 321271 | RS Americas |
TE Connectivity - AMP Ring Terminal 117mm2 | Distrelec |
TERMINAL,SOLIS R 4-0 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 321271?
Additional datasheets, footprints and schematics for 321271 are listed on our Part Details page. You can also find images and similar parts to 321271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321271 fall under?
The 321271 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321271 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321271 you can contact the distributor directly for product support, shipping queries etc.
Is the 321271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321271 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 321271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321271 often in real-time on the comparison pages.
What if I can't find stock of 321271?
You can fill out our help required form which you can use to request a quote for 321271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.