Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-321235-0,
CH6948-000 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
22,239
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
13,470
in stock
|
Buy Now | |
Boersig
from US$0.35
|
12,533
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
4,448
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,732
in stock
|
Buy Now | |
element14
from US$0.31
|
1,732
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,732
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.67
|
635
in stock
|
Buy Now | |
Conrad
from US$0.57
|
93
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Vinyl |
---|---|
Plating Material | Unplated |
Splice Material | Brass |
Weight per Piece | 3.07g |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Housing Material | PVC |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Splice |
Sealable | No |
Insulated | Yes |
Serrated | Yes |
RECEPT, FASTON SPLICE 22-10 | Heilind Electronics |
Terminal, Butt Splice, 6.35Mm, Natural | Newark Electronics |
TERMINAL, BUTT SPLICE, 6.35MM, NATURAL | element14 |
Receptacle splice, 6.35mm, Faston | RS |
Splice Terminal 10-22AWG 53.16mm 10.38mm Loose Piece | Avnet America |
RECEPT, FASTON SPLICE 22-10 Splice Type: Butt Splice Wire Size: 22 – 10 AWG Wire Size: .33 – 6 mm² Sealable: No Splice Capacity: 1 Butt Splice 22 – 10 AWG .33 – 6 mm² | Pidg Line Splice For Faston | Part Number: 321235 | Internal Number: 321235 | Alias Number: AMPS-0-321235-0 | TE Connectivity | TE Store |
AWG (min.): 22 | Conrad |
FASTON 22-10 AWG 6.35 mm Tab Width Single PVC Housing Material Splice | Future Electronics |
IN-LINE SPLICE, RECEPT, FASTON SPLICE 22-10 | TE Connectivity 321235 | RS Americas |
TE Connectivity RECEPT FASTON SPLICE 22-10 Wire Terminal | Distrelec |
End to End Male/Male Coupler Faston Series | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Insulator Colour | Transparent |
---|---|
Product Range | FASTON 250 Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 321235?
Additional datasheets, footprints and schematics for 321235 are listed on our Part Details page. You can also find images and similar parts to 321235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321235 fall under?
The 321235 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 321235 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321235 you can contact the distributor directly for product support, shipping queries etc.
Is the 321235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321235 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Boersig, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 321235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321235 often in real-time on the comparison pages.
What if I can't find stock of 321235?
You can fill out our help required form which you can use to request a quote for 321235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.