Prices starting from US$6.16
Weight per Piece | 15.665g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Stud Diameter | 6.73mm, .265in |
Overall Length | 1.437in, 36.5mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .357in, 9.07mm |
Wire Size | 2AWG, 26.7 – 42.4mm², 52600 – 83700CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-091 |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals Solistrnd Flag Term Size 1/4 |Amp Te Connectivity 321201 | Newark Electronics |
Terminals SOLISTRND FLAG TERM SIZE 1/4 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
Ring Tongue Terminal 2AWG 36.5mm 18.11mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS FLAG R 2 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: M6 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 321201 | Internal Number: 321201 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321201?
Additional datasheets, footprints and schematics for 321201 are listed on our Part Details page. You can also find images and similar parts to 321201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321201 fall under?
The 321201 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321201 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321201 you can contact the distributor directly for product support, shipping queries etc.
Is the 321201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321201 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 321201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321201 often in real-time on the comparison pages.
What if I can't find stock of 321201?
You can fill out our help required form which you can use to request a quote for 321201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.